Walsin Technology Corp. 100PF 25V Capacitor 0201N101J250CT

Description
CAP CER 100PF 25V C0G/NP0 0201 Product overview: 0201N101J250CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0201N101J250CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 100PF 25V C0G/NP0 0201 Product overview: 0201N101J250CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0201N101J250CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100PF 25V Capacitor
60-0201N101J250CT
100PF 25V Capacitor 60-0201N101J250CT
CAP CER 100PF 25V C0G/NP0 0201 Product overview: 0201N101J250CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0201N101J250CT can be used for catalog matching and distributor lookup.

CAP CER 100PF 25V C0G/NP0 0201 Product overview: 0201N101J250CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0201N101J250CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1292-1132-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1132-2-ND
Ceramic Capacitors 1292-1132-2-ND
100pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

100pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1132-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1132-6-ND
Ceramic Capacitors 1292-1132-6-ND
100pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

100pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1132-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1132-1-ND
Ceramic Capacitors 1292-1132-1-ND
100pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

100pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0201N101J250CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0201N101J250CT
Ceramic Capacitors 0201N101J250CT
CAP CER 100PF 25V C0G/NP0 0201

CAP CER 100PF 25V C0G/NP0 0201

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, 100 Pf, 5%, C0G / Np0, 25 V, 0201 [0603 Metric] Rohs Compliant Walsin - 58Y7582 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 100 Pf, 5%, C0G / Np0, 25 V, 0201 [0603 Metric] Rohs Compliant Walsin
58Y7582
Multilayer Ceramic Capacitor, 100 Pf, 5%, C0G / Np0, 25 V, 0201 [0603 Metric] Rohs Compliant Walsin 58Y7582
Multilayer Ceramic Capacitor, 100 pF, 5%, C0G / NP0, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 100 pF, 5%, C0G / NP0, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, 100 Pf, 5%, C0G / Np0, 25 V, 0201 [0603 Metric] Rohs Compliant Walsin - 68Y8748 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 100 Pf, 5%, C0G / Np0, 25 V, 0201 [0603 Metric] Rohs Compliant Walsin
68Y8748
Multilayer Ceramic Capacitor, 100 Pf, 5%, C0G / Np0, 25 V, 0201 [0603 Metric] Rohs Compliant Walsin 68Y8748
Multilayer Ceramic Capacitor, 100 pF, 5%, C0G / NP0, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 100 pF, 5%, C0G / NP0, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-0201N101J250CT 1292-1132-2-ND 1292-1132-6-ND 0201N101J250CT 58Y7582
Product Name 100PF 25V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, 100 Pf, 5%, C0G / Np0, 25 V, 0201 [0603 Metric] Rohs Compliant Walsin
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-4 microF 1.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 227SML025M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Film Capacitors - 1248395P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details