Walsin Technology Corp. Ceramic Capacitors 0201N100G500CT

Description
10pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
10pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-0201N100G500CTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0201N100G500CTDKR-ND
Ceramic Capacitors 1292-0201N100G500CTDKR-ND
10pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

10pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-0201N100G500CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0201N100G500CT-ND
Ceramic Capacitors 1292-0201N100G500CT-ND
10pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

10pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-0201N100G500CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0201N100G500CTTR-ND
Ceramic Capacitors 1292-0201N100G500CTTR-ND
10pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

10pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Cap, 10Pf, 50V, Mlcc, 0201 Rohs Compliant Walsin - 50AJ6179 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Pf, 50V, Mlcc, 0201 Rohs Compliant Walsin
50AJ6179
Cap, 10Pf, 50V, Mlcc, 0201 Rohs Compliant Walsin 50AJ6179
CAP, 10PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 10PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - 0201N100G500CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0201N100G500CT
Ceramic Capacitors 0201N100G500CT
CAP CER 10PF 50V C0G/NP0 0201

CAP CER 10PF 50V C0G/NP0 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1292-0201N100G500CTDKR-ND 1292-0201N100G500CT-ND 50AJ6179 0201N100G500CT
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 10Pf, 50V, Mlcc, 0201 Rohs Compliant Walsin Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M39014/052016 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details