Walsin Technology Corp. Ceramic Capacitors 0201N100G250CT

Description
10pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
10pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-0201N100G250CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0201N100G250CTTR-ND
Ceramic Capacitors 1292-0201N100G250CTTR-ND
10pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

10pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-0201N100G250CTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0201N100G250CTDKR-ND
Ceramic Capacitors 1292-0201N100G250CTDKR-ND
10pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

10pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-0201N100G250CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0201N100G250CT-ND
Ceramic Capacitors 1292-0201N100G250CT-ND
10pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

10pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0201N100G250CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0201N100G250CT
Ceramic Capacitors 0201N100G250CT
CAP CER 10PF 25V C0G/NP0 0201

CAP CER 10PF 25V C0G/NP0 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1292-0201N100G250CTTR-ND 1292-0201N100G250CTDKR-ND 0201N100G250CT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C163U040EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details