Walsin Technology Corp. Ceramic Capacitors 0201B472K160CT

Description
4700pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet
Description
4700pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-0201B472K160CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0201B472K160CTTR-ND
Ceramic Capacitors 1292-0201B472K160CTTR-ND
4700pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

4700pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-0201B472K160CTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0201B472K160CTDKR-ND
Ceramic Capacitors 1292-0201B472K160CTDKR-ND
CAP CER 4700PF 16V X7R 0201

CAP CER 4700PF 16V X7R 0201

Buy Now Datasheet
Ceramic Capacitors - 1292-0201B472K160CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0201B472K160CT-ND
Ceramic Capacitors 1292-0201B472K160CT-ND
CAP CER 4700PF 16V X7R 0201

CAP CER 4700PF 16V X7R 0201

Buy Now Datasheet
Singapore, Singapore
4700PF 16V Capacitor
60-0201B472K160CT
4700PF 16V Capacitor 60-0201B472K160CT
CAP CER 4700PF 16V X7R 0201 Product overview: 0201B472K160CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0201B472K160CT can be used for catalog matching and distributor lookup.

CAP CER 4700PF 16V X7R 0201 Product overview: 0201B472K160CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0201B472K160CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 0201B472K160CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
0201B472K160CT
Capacitors - Ceramic Capacitors 0201B472K160CT
Capacitors - Ceramic Capacitors

Capacitors - Ceramic Capacitors

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1292-0201B472K160CTTR-ND 1292-0201B472K160CTDKR-ND 60-0201B472K160CT 0201B472K160CT
Product Name Ceramic Capacitors Ceramic Capacitors 4700PF 16V Capacitor Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Aluminum Electrolytic Capacitors - 1572-105SML050MD4Q5TR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers