Walsin Technology Corp. Ceramic Capacitors 0201B472K100CT

Description
4700pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet
Description
4700pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1127-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1127-6-ND
Ceramic Capacitors 1292-1127-6-ND
4700pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)

4700pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1127-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1127-1-ND
Ceramic Capacitors 1292-1127-1-ND
4700pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)

4700pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1127-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1127-2-ND
Ceramic Capacitors 1292-1127-2-ND
4700pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)

4700pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0201B472K100CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0201B472K100CT
Ceramic Capacitors 0201B472K100CT
CAP CER 4700PF 10V X7R 0201

CAP CER 4700PF 10V X7R 0201

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, 4700 Pf, 10%, X7R, 10 V, 0201 [0603 Metric] Rohs Compliant Walsin - 58Y7581 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 4700 Pf, 10%, X7R, 10 V, 0201 [0603 Metric] Rohs Compliant Walsin
58Y7581
Multilayer Ceramic Capacitor, 4700 Pf, 10%, X7R, 10 V, 0201 [0603 Metric] Rohs Compliant Walsin 58Y7581
Multilayer Ceramic Capacitor, 4700 pF, 10%, X7R, 10 V, 0201 [0603 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 4700 pF, 10%, X7R, 10 V, 0201 [0603 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1292-1127-6-ND 1292-1127-1-ND 0201B472K100CT 58Y7581
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, 4700 Pf, 10%, X7R, 10 V, 0201 [0603 Metric] Rohs Compliant Walsin
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - P10G221K1-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-1263-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1620719 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers