10000pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)
10000pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)
10000pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)
CAP CER 10000PF 16V X7R 0201 Product overview: 0201B103K160CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0201B103K160CT can be used for catalog matching and distributor lookup.
CAP, 0.01UF, 16V, MLCC, 0201 ROHS COMPLIANT: YES
16V 10nF X7R ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1292-1118-6-ND | 1292-1118-2-ND | 60-0201B103K160CT | 50AJ6177 | 0201B103K160CT |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | 10000PF 16V Capacitor | Cap, 0.01Uf, 16V, Mlcc, 0201 Rohs Compliant Walsin | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor | |
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |