CAP CER 10000PF 10V X7R 0201 Product overview: 0201B103K100CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0201B103K100CT can be used for catalog matching and distributor lookup.
10000pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)
10000pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)
10000pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)
CAP CER 10000PF 10V X7R 0201
Multilayer Ceramic Capacitor, 0.01 F, 10%, X7R, 10 V, 0201 [0603 Metric] RoHS Compliant: Yes
Cap Ceramic 0.01uF 10V X7R 10% SMD 0201 125C Paper T/R
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-0201B103K100CT | 1292-1622-1-ND | 1292-1622-6-ND | 0201B103K100CT | 58Y7580 | 883-0201B103K100CT |
| Product Name | 10000PF 10V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Multilayer Ceramic Capacitor, 0.01 F, 10%, X7R, 10 V, 0201 [0603 Metric] Rohs Compliant Walsin | Cap Ceramic 0.01uF 10V X7R 10% SMD 0201 125C Paper T/R |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | Chip Capacitor | |
| RoHS Compliant | Yes | Yes | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition; CERAMIC | |
| Capacitance Range | 0.0100 microF | 0.0100 microF | 0.0100 microF |