Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers
Package: 3-SMD, No Lead Exposed Pad
Product Status: Last Time Buy
Resistance (Ohms): 45k
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Temperature Coefficient: ±1200ppm/°C
Operating Temperature: -40°C ~ 85°C
| Win Source Electronics | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Name | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers |
| Resistance Range | 45000 ohms |