WALSIN TECHNOLOGY CORPORATION
WR08X3002FTL -- RESISTORS - CHIP RESISTOR - SURFACE MOUNT
Walsin Technology Corporation
Resistors - Chip Resistor - Surface Mount
WR08X3002FTL
Description
RES 30K OHM 1% 1/8W 0805
-
Shenzhen Shengyu Electronics Technology Limited
Description
RES 30K OHM 1% 1/8W 0805
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
WR08X3002FTL |
|
Product Name
|
Resistors - Chip Resistor - Surface Mount |
|
Technology / Construction
|
Thick Film (Chip)
|
|
Mounting / Packaging
|
0805; 0805 (2012 Metric)
|
|
Resistance Range
|
30000 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
2740 ohms
View Details
2 suppliers
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use; High Voltage Resistor
Technology / Construction
Thick Film (Chip)
View Details
Federal Signal Corporation - Industrial Signaling and Systems
View Details