WALSIN TECHNOLOGY CORPORATION
WR08X1802FTL -- RESISTORS - CHIP RESISTOR - SURFACE MOUNT
Walsin Technology Corporation
Resistors - Chip Resistor - Surface Mount
WR08X1802FTL
Description
RES 18K OHM 1% 1/8W 0805
-
Shenzhen Shengyu Electronics Technology Limited
Description
RES 18K OHM 1% 1/8W 0805
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
WR08X1802FTL |
|
Product Name
|
Resistors - Chip Resistor - Surface Mount |
|
Technology / Construction
|
Thick Film (Chip)
|
|
Mounting / Packaging
|
0805; 0805 (2012 Metric)
|
|
Resistance Range
|
18000 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use; High Voltage Resistor
Technology / Construction
Thick Film (Chip)
View Details
Mounting / Packaging
2512 (6432 Metric)
Resistance Range
0.0470 ohms
Temperature Coefficient
20 ±ppm/°C
View Details
2 suppliers
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details