Manufacturer: AMIS
Category: Connectors,Interconn
Part Status: Obsolete
Resistance: 100(ohm)
Tolerance: ±20%
Composition: Thin Film
Temperature Coefficient: 30(ppm/°C)
Operating Temperature: -40°C ~ 85°C
Package / Case: 85-BCPGA
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Name | Connectors,Interconnects |