Walsin Technology Corporation Chip Resistor - Surface Mount - WR02X000 PAL WR02X000 PAL

Description
Manufacturer: Walsin Technology Corporation Win Source Part Number: 903324-WR02X000 PAL Series: WR02X Operating Temperature Range: -55°C ~ 125°C Features: Jumper 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) - Thick Film Package: 0201 (0603 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0201 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: WR02X000PAL, 1292-WR02X000PALDKR, 1292-WR02X000PALTR, 1292-WR02X000PALCT
Request a Quote Datasheet
Description
Manufacturer: Walsin Technology Corporation Win Source Part Number: 903324-WR02X000 PAL Series: WR02X Operating Temperature Range: -55°C ~ 125°C Features: Jumper 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) - Thick Film Package: 0201 (0603 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0201 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: WR02X000PAL, 1292-WR02X000PALDKR, 1292-WR02X000PALTR, 1292-WR02X000PALCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WR02X000 PAL
903324-WR02X000 PAL
Chip Resistor - Surface Mount - WR02X000 PAL 903324-WR02X000 PAL
Manufacturer: Walsin Technology Corporation Win Source Part Number: 903324-WR02X000 PAL Series: WR02X Operating Temperature Range: -55°C ~ 125°C Features: Jumper 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) - Thick Film Package: 0201 (0603 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0201 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: WR02X000PAL, 1292-WR02X000PALDKR, 1292-WR02X000PALTR, 1292-WR02X000PALCT

Manufacturer: Walsin Technology Corporation
Win Source Part Number: 903324-WR02X000 PAL
Series: WR02X
Operating Temperature Range: -55°C ~ 125°C
Features: Jumper 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) - Thick Film
Package: 0201 (0603 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0201
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: WR02X000PAL, 1292-WR02X000PALDKR, 1292-WR02X000PALTR, 1292-WR02X000PALCT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 903324-WR02X000 PAL
Product Name Chip Resistor - Surface Mount - WR02X000 PAL
Technology / Construction MetalFilm; Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 2573140 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 15 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details