Walsin Technology Corporation Resistors Chip Resistor - Surface Mount MR04X2002FTL

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Walsin Technology Corporation Category: Resistors Chip Resistor - Surface Mount Series: MR Package: Tape & Reel (TR) Product Status: Active Resistance: 20 kOhms Tolerance: ±1% Composition: Thick Film Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Walsin Technology Corporation Category: Resistors Chip Resistor - Surface Mount Series: MR Package: Tape & Reel (TR) Product Status: Active Resistance: 20 kOhms Tolerance: ±1% Composition: Thick Film Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Walsin Technology Corporation Category: Resistors Chip Resistor - Surface Mount Series: MR Package: Tape & Reel (TR) Product Status: Active Resistance: 20 kOhms Tolerance: ±1% Composition: Thick Film Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant

Alternative Parts (Cross-Reference): Cross
Manufacturer: Walsin Technology Corporation
Category: Resistors Chip Resistor - Surface Mount
Series: MR
Package: Tape & Reel (TR)
Product Status: Active
Resistance: 20 kOhms
Tolerance: ±1%
Composition: Thick Film
Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Name Resistors Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.43 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details