Walsin Technology Corporation Ceramic Capacitors - 0201X104K6R3CT 0201X104K6R3CT

Description
Manufacturer: Walsin Technology Corporation Win Source Part Number: 851010-0201X104K6R3C T Features: 0.1 µF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: Q11677790, 1292-1625-1, 1292-1625-6, 0201X104K6R3CT-ND, 1292-1625-2
Request a Quote Datasheet
Description
Manufacturer: Walsin Technology Corporation Win Source Part Number: 851010-0201X104K6R3C T Features: 0.1 µF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: Q11677790, 1292-1625-1, 1292-1625-6, 0201X104K6R3CT-ND, 1292-1625-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0201X104K6R3CT - 851010-0201X104K6R3CT - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 0201X104K6R3CT
851010-0201X104K6R3CT
Ceramic Capacitors - 0201X104K6R3CT 851010-0201X104K6R3CT
Manufacturer: Walsin Technology Corporation Win Source Part Number: 851010-0201X104K6R3C T Features: 0.1 µF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: Q11677790, 1292-1625-1, 1292-1625-6, 0201X104K6R3CT-ND, 1292-1625-2

Manufacturer: Walsin Technology Corporation
Win Source Part Number: 851010-0201X104K6R3CT
Features: 0.1 µF Ceramic Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: Q11677790, 1292-1625-1, 1292-1625-6, 0201X104K6R3CT-ND, 1292-1625-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 851010-0201X104K6R3CT
Product Name Ceramic Capacitors - 0201X104K6R3CT
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C283U7R5AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details