The WMUSB30-5V is a 30-watt AC/DC USB Type C power supply with a single 5V output, rated for up to 5A current and featuring over power, over current, over voltage, and short circuit protection. It operates from a 90~264VAC input range, meets FCC Part 15 Class B EMI standards, and is UL60950 safety approved. The unit measures 2.20" x 1.89" x 1.13" (56mm x 48.1mm x 28.6mm) and is RoHS compliant. Ripple and noise are specified at 150mV, with an efficiency of 74.37% at nominal load.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | WMUSB30-5V |
| Product Name | AC to DC Converter |
| Output Voltage | 5 volts |