The WMSPU10-102 is a Class II AC/DC wall mount power supply providing up to 8 watts of continuous output power at 5 to 5.99 VDC with a nominal output current of 1.33 to 1.60 A. It accepts a 90 to 264 VAC input voltage range and operates within an ambient temperature range of 0°C to +70°C. The unit measures 2.20 x 1.73 x 1.08 inches (56.0 x 44.0 x 27.5 mm) and weighs 3.17 oz (90 g). It meets UL 60950-1:2nd Edition and CSA C22.2 No 60950-1-07 safety approvals, is RoHS compliant, and complies with FCC Class B emission limits and Energy Star 2.0 Efficiency Level VI. Ripple and noise are limited to 60 mVp-p at full load, with no-load power consumption of 0.1 W and efficiency of 77.2% at 230 VAC. It requires an AWG#20/4FT output cable to meet specified regulation.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | WMSPU10-102 |
| Product Name | AC to DC Converter |
| Input Voltage | 90 to 264 volts |