The WMM24 series is a 24-watt AC/DC wall-mount power supply with interchangeable plugs for worldwide use, offering single output voltages from 5 to 48VDC. It features short circuit, over voltage, and over load protection, a power-on LED indicator, and complies with RoHS and Energy Level V standards. The unit meets UL60601-1, CSA-C22.2 No.60601-1, EN60601-1, and IEC EN60601-1 3rd Edition safety approvals, with EMI compliance to FCC Part 18 Class B and EN55011 Class B. Dimensions vary by plug type: 79.5mm x 50.0mm x 62.1mm for UK, 72.1mm for EU, 62.8mm for AUS, and 52.4mm for US. Weight is 160g. Operating temperature ranges from -20°C to +60°C, with a 150,000-hour MTBF at 25°C ambient.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | WMM24-1Y24KU |
| Product Name | AC to DC Converter |
| Output Voltage | 24 volts |