The WMISPU26-106 is a 25W single-output AC/DC wall mount power supply delivering 13~16VDC at up to 1.92A with 120mVp-p ripple. It accepts input from 90~264VAC, 47~63Hz, and operates at 86.35% efficiency under full load. The unit features short circuit protection, Class II double insulation, and meets UL60950-1:2nd Edition, IEC 60950-1:2005/A2:2013
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | WMISPU26-106 |
| Product Name | AC to DC Converter |
| Input Voltage | 100 to 240 volts |