The WMIHPU25-110U is a 25-watt, Class II medical AC/DC wall mount power supply with a single 33VDC to 40VDC output range, delivering up to 0.75A at 30W continuous load. It operates from an 80 to 275VAC input, supports -10°C to +70°C ambient temperature, and meets ANSI/AAMI ES 60601-1:2005 (UL/cUL 3rd edition) and CE safety standards. The unit features 86% efficiency, ≤100mVp-p output ripple, and 2MOPP isolation. It is RoHS compliant, Energy Star Level V certified, and complies with FCC Part-18 and CISPR-11 Class B emissions. The device measures 75.0 x 43.5 x 40.2 mm and weighs 200g. The "U" suffix denotes a United States plug type, sold separately.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | WMIHPU25-110U |
| Product Name | AC to DC Converter |
| Input Voltage | 80 to 275 volts |