The WMIGMPU18AR-7 is a 18-watt AC/DC wall mount power supply with an Argentina plug, designed for single-output applications. It operates from a universal input range of 100-240VAC and provides a 28VDC output at up to 0.67A, with a maximum ripple of 240mV and ±3% voltage regulation. The unit meets EISA 2007/DoE Level VI and EU ErP/CoC (5) efficiency standards, and features short circuit, over current, and over voltage protection. It complies with UL: ES60601-1, CSA: C22.2 No. 60601-1, CB: IEC 60601-1, and EN60601-1 safety approvals, and has an average efficiency greater than 85%. The package dimensions are 3.17" x 1.61" x 2.21" (80.5mm x 41mm x 56.2mm) and it weighs 140-160g. Operating temperature ranges from 0°C to 40°C, with derating to 70% output at 50°C.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | WMIGMPU18AR-7 |
| Product Name | AC to DC Converter |
| Input Voltage | 100 to 240 volts |