The WMIEM1019CX is a medical-grade AC/DC power supply providing 20 W output at 14-19 V with a maximum output current of 1.42 A and ripple noise of 200 mV. It operates from a 100-240 VAC input range, features over voltage, over current, and short circuit protection, and meets CEC Level VI (DoE) efficiency standards. The unit has UL/cUL, UL60601, CB 60601, CE, and FCC safety approvals, and includes an EU plug. It measures 39 mm × 34 mm × 57.2 mm and weighs 150 g, with an operating temperature range of 0 to 40°C and a listed MTBF of 100,000 hours.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | WMIEM1019CX |
| Product Name | AC to DC Converter |
| Input Voltage | 100 to 240 volts |