The WMICP1219K-USB is a 12-watt AC/DC wall mount power supply with a 19 VDC output at 600 mA, featuring a USB output connector and a United Kingdom AC plug. It operates from 90-264 VAC input, complies with CEC and Energy Star Level VI standards, and meets UL, CE, GS, FCC, and SAA safety approvals. The unit has dimensions of 2.32 x 1.61 x 1.24 inches (59.0 x 40.89 x 31.5 mm) and weighs 4.94 oz (140 g). It provides over voltage, over current, and short circuit protection with auto-recovery, and achieves 72% efficiency at full load. Ripple and noise at full load is 190 mVp-p, measured with 0.1 µF ceramic and 10 µF electrolytic capacitors across the output.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | WMICP1219K-USB |
| Product Name | AC to DC Converter |
| Output Voltage | 19 volts |