The WMIBA018056X is an 18-watt AC/DC wall mount power supply with a 35~56V output voltage and 0.51A output current, designed for universal input of 90~264VAC. It features interchangeability across US, UK, EU, SAA, and CN plug types, complies with DoE/ErP Level VI efficiency standards, and meets UL, cUL, BSMI, CCC, PSE, RCM, CE, and FCC safety approvals. The unit measures 68.5mm x 28mm x 18.55mm and has a rated MTBF of 50,000 hours. Operating temperature ranges from 0°C to 40°C, with storage temperature from -20°C to 85°C.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | WMIBA018056X |
| Product Name | AC to DC Converter |
| Output Voltage | 56 volts |