The WMGPSU06X-6-CC is a 6-watt AC/DC wall mount power supply with a single 24VDC output, supporting an input range of 100-240VAC and delivering up to 0.28A at maximum load. It features overvoltage, overcurrent, and short circuit protection, operates at an efficiency greater than 75%, and meets UL60950-1, CSA C22.2, EN60950-1, and IEC60950-1 safety standards. The unit measures 2.60in x 1.26in x 1.67in (66mm x 32mm x 42.5mm) and complies with FCC 47 CFR Part 15 Subpart B and CE EMC requirements. It is rated for operation from 0 to 40°C and has a hold-up time of 16ms at full load.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | WMGPSU06X-6-CC |
| Product Name | AC to DC Converter |
| Input Voltage | 100 to 240 volts |