The WMEPU10-105 is a 10-watt AC/DC wall mount power supply with a single 11 to 13 VDC output, delivering 0.76 to 0.90 A. It operates from 90 to 264 VAC input, features 81.95% efficiency at full load, and meets Energy Star Level VI efficiency requirements. The unit has a 2.20 x 1.73 x 1.08 inch (56.0 x 44.0 x 27.5 mm) size, includes short circuit protection, and complies with UL/cUL (UL 60950-1: 2nd edition), TUV/GS (EN 60950-1: 2nd edition), FCC Class B, and RoHS standards. It operates from 0 to 70°C with linear derating from 100% load at 40°C to 50% load at 70°C.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | WMEPU10-105 |
| Product Name | AC to DC Converter |
| Input Voltage | 90 to 264 volts |