The WMEA1045-3615X is a 36-watt AC/DC wall mount power supply with a 15V DC output, capable of delivering up to 2.4A. It accepts a wide input range of 100 to 240VAC and complies with Energy Efficiency Level VI. The unit includes over voltage, over current, short circuit, and optional over temperature protection, with LED indication. It measures 100mm x 40.5mm x 31mm and weighs 220g. Safety approvals include UL/cUL 60950-1, TUV EN 60950-1/EN 62368-1, CB IEC 60950-1, and FCC Part 15B, with CE EMC compliance per EN 55032 and EN 55035. Ripple and noise are rated at 300mV at full load. The series operates from -20°C to 40°C and has a minimum MTBF of 100,000 hours.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | WMEA1045-3615X |
| Product Name | AC to DC Converter |
| Output Voltage | 15 volts |