The WMEA1030CE is a 30-watt, single-output AC/DC wall mount power supply with an input voltage range of 90~264VAC and output voltage options up to 35VDC. It features over voltage and short circuit auto-recovery protection, 80% minimum efficiency, and meets UL 60065, UL60950 (LPS equivalent to Class 2), EN/IEC 60950, CCC, FCC, CE, CB, DolR+C-Tick, and PSE safety standards. The unit is Class II, RoHS compliant, and has a mean time between failures of 50,000 hours. Its physical dimensions are 100 x 40.5 x 31 mm (3.94 x 1.59 x 1.22 inches) and it weighs 220g. Models are available in China (C suffix) plug types.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | WMEA1030CE |
| Product Name | AC to DC Converter |
| Input Voltage | 90 to 264 volts |