The WMEA1024HY is a single-output AC/DC wall mount power supply delivering up to 36 watts of continuous power with a 12V output at 2.5A, operating from a 100-240VAC input. It measures 2.99in x 1.69in x 1.18in (75.8mm x 42.8mm x 30.2mm) and weighs 7.05oz (200g). The unit meets CEC Level VI and CoC Tier 2 efficiency standards, and includes overvoltage and short circuit protection with auto-recovery. Safety approvals include UL/cUL, CB, CE, and CCC. Ripple and noise are specified at 250mV maximum under full load.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | WMEA1024HY |
| Product Name | AC to DC Converter |
| Input Voltage | 100 to 240 volts |