The RG5S12W2 is a 2-watt DC/DC converter in a DIP package measuring 0.74 x 0.50 x 0.33 inches, designed for 4.5-9VDC input and 12VDC output with up to 81% efficiency. It provides continuous short circuit protection, 1600VDC isolation, and supports remote ON/OFF control. The device meets RoHS compliance, operates from -40°C to 85°C without derating, and complies with EMI standards EN55022 Class A and EMC immunity standards EN61000-4-2, EN61000-4-3, EN61000-4-4, EN61000-4-5, and EN61000-4-6. Safety approvals for IEC60950-1, UL60950-1, and EN60950-1 are pending.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | RG5S12W2 |
| Product Name | DC to DC Converter |
| Output Voltage | 12 volts |