The RGUW3 series is a 3-watt DC/DC power converter with a 4:1 ultra-wide input voltage range of 4.5-18VDC, 9-36VDC, or 18-75VDC, available in DIP and SMT packages measuring 0.74 x 0.50 x 0.33 inches. The SMT package variant, identified by the "S" suffix, is qualified for lead-free reflow soldering per IPC J-STD-020D. Features include 1600VDC standard I/O isolation (3000VDC with "H" suffix), high efficiency up to 82%, 30mVp-p ripple and noise, continuous short circuit protection, and remote ON/OFF control. The unit operates from -40°C to +71°C without derating, is RoHS compliant, and meets UL60950-1, EN60950-1, and IEC60950-1 safety standards. EMI compliance is certified to EN55022 Class A.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | RG12S15UW3S |
| Product Name | DC to DC Converter |
| Output Voltage | 15 volts |