The RGUW3 series is a 3-watt DC/DC power converter available in DIP and SMT packages measuring 0.74 x 0.50 x 0.33 inches, with a 4:1 ultra-wide input voltage range of 4.5-18 VDC, 9-36 VDC, or 18-75 VDC. The RG12D12UW3S model provides dual ±12 VDC outputs at up to ±125 mA, with 30 mVp-p ripple and noise, 82% efficiency, and 1600 VDC isolation. It supports remote ON/OFF control, continuous short circuit protection, and operates from -40°C to +71°C without derating. The SMT package is qualified for lead-free reflow soldering per IPC J-STD-020D, and the device complies with RoHS EU Directive 2002/95/EC and meets safety standards UL60950-1, EN60950-1, and IEC60950-1. EMI compliance includes EN55022 Class A and EN61000-4-2, -4-3, -4-4, -4-5, -4-6 immunity.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | RG12D12UW3S |
| Product Name | DC to DC Converter |
| Output Voltage | 12 volts |