The PSSNP-P309-S is an AC/DC open frame power supply for medical and ITE applications, rated at 300 W, with a maximum of 420 W and peak of 600 W in a 6.6 in x 3.7 in x 1.34 in package. It offers dual outputs: +12 V at 17.5 A and +5 VSB at 1.5 A, with an input range of 90-264 VAC. Convection cooling supports rated load; forced air is required for maximum load. It includes remote on/off, remote sense, fan speed control, and protections for over load, short circuit, and over voltage. Efficiency is 91% at 50% load and 91.5% at 100% load. It complies with UL/CSA/EN60950-1 2nd Edition and ANSI/AMMI/CSA/EN6060
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | PSSNP-P309-S |
| Product Name | AC to DC Converter |
| Output Voltage | 24 volts |