The PSSNP-HF67A is a 60W rated, AC/DC open-frame power supply for medical and ITE applications, delivering up to 72W maximum and 96W peak output. It operates from a 90-264VAC input range and provides a 12V output at up to 7.5A peak current. The unit measures 80.5mm x 50.8mm x 24mm and uses convection cooling for rated load or forced air for maximum load. It meets 2 x MOPP safety isolation, has <100μA contact leakage, and complies with UL/CSA/EN60950-1, 2nd Edition and ANSI/AMMI/CSA/EN6060
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | PSSNP-HF67A |
| Product Name | AC to DC Converter |
| Output Voltage | 12 volts |