The PSSNP-G205-A is a 200W AC/DC power supply for ITE applications, offering a 18V output with input voltage range of 90-264VAC and peak output of 400W. It features convection cooling for rated load and forced air for maximum load, with automatic recovery for over load and short circuit protection and latching for over voltage. Efficiency is 82% at 20% load, 88.5% at 50% load, and 89.5% at 100% load. The unit has no standby mode or burst sound, and is enclosed in a U-shape or metal box case measuring 127mm x 76.2mm x 36.1mm. It complies with UL/CSA/EN60950-1 2nd Edition and ANSI/AMMI/CSA/EN6060
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | PSSNP-G205-A |
| Product Name | AC to DC Converter |
| Output Voltage | 18 volts |