The PSSNP-F50T is a 48V AC/DC open frame power supply in the PSSNP-F50 series, delivering a rated output power of 500 watts, maximum of 750 watts, and peak of 1000 watts. It operates from 90-264VAC input with built-in active PFC and remote sense functionality. The unit measures 7.5in x 4.5in x 1.65in (190.5mm x 114.3mm x 41.9mm), weighs 2.76 lbs (1.25kg), and uses convection cooling for rated load with 10CFM forced air for maximum load. It provides over load, short circuit, and over voltage protection with latch-off behavior, and meets UL/CSA/EN60950-1 2nd Edition, ANSI/AMMI/CSA/EN6060
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | PSSNP-F50T |
| Product Name | AC to DC Converter |
| Output Voltage | 48 volts |