The PSSBU60-401-1 is a 63-watt, open-frame AC/DC switching power supply with four outputs: +5 VDC, +12 VDC, -12 VDC, and +5 VDC, designed for information technology equipment. It operates from 90 to 264 VAC input and complies with FCC Part-15 Class B and CISPR-22 Class B emissions standards. The unit measures 127.0 x 76.2 x 27.6 mm and weighs approximately 250 grams. It features over-voltage, over-current, and input surge protection, along with an internal EMI filter. Efficiency ranges from 70% to 88% at full load and 230 VAC input. The product meets UL/cUL (UL 60950), ITS/GS (EN 60950-1), and CE requirements and is 100% burn-in tested.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | PSSBU60-401-1 |
| Product Name | AC to DC Converter |
| Output Voltage | 5 volts |