The PSSAC5-S033 is a 5-watt single-output AC/DC converter with a 3.3VDC output, designed for universal input voltage range of 90~264VAC. It features a compact 1" x 1" x 0.63" (25.4mm x 25.4mm x 16.1mm) fully encapsulated plastic package, high efficiency of 73%, and includes short circuit, over load, and over voltage protection. The device supports a maximum capacitive load of 2200µF and has a ripple and noise specification of 60mV. It is RoHS compliant and designed to meet UL/IEC/EN 60950-1 and UL/IEC/EN 62368-1 safety standards.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | PSSAC5-S033 |
| Product Name | AC to DC Converter |
| Output Voltage | 3.3 volts |