The PSRL5017R6 series is a single-output, active PFC AC/DC switching power supply with up to 600W output power, enclosed with a built-in fan, measuring 9.2in x 4.3in x 2.5in (233mm x 108mm x 63.5mm). It accepts a universal AC input range of 90 to 264VAC and meets EN61000-3-2 Class D. Certified to UL60950-1, CSA C22.2 No. 60950-1-03, TUV EN60950-1, and CE Mark (LVD), it complies with FCC Part 15 and CISPR 22 Class B emissions. Output voltage is user-adjustable ±5% with ±1% regulation. Peak ripple and noise is 75mV. Protection includes overload, over-voltage, short-circuit, and over-temperature with auto-recovery. Hold-up time is 20ms at 80% load, efficiency is 70% at 3.3V, and MTBF is 150,000 hours at 30°C. Operating temperature is 0 to 70°C.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | PSRL5017RE6-03 |
| Product Name | AC to DC Converter |
| Output Voltage | 3.3 volts |