The PSRL5017R5 series is a 500W single-output AC/DC switching power supply with active power factor correction, designed for universal input voltage ranging from 90 to 264VAC. The unit is enclosed with a built-in fan for cooling, measures 233.7mm x 109.2mm x 63.5mm, and weighs 1450 grams. It features output voltage adjustability of ±5%, total regulation of ±1%, hold-up time of 20ms at 80% load, and efficiency of 80% at full load under 230VAC input. The supply includes protections against short circuit, over-temperature, over-voltage, over-power, and input voltage anomalies, with auto-recovery for most faults. It meets safety standards UL60950-1, CSA C22.2 No. 60950-1-03, and TUV EN60950-1, and complies with FCC Class B and CISPR 22 conducted emissions. Optional features include N+1 active current sharing and remote sense capability. The 12VDC model provides up to 41.67A output and has a peak power capability of 900W for 500µs.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | PSRL5017RE5-12I |
| Product Name | AC to DC Converter |
| Output Voltage | 12 volts |