The PSRL0601U-28 is a single-output AC/DC switching power supply in the PSRL0601 series, delivering up to 320W at 28VDC with forced air cooling. It has a U-Chassis package measuring 6 x 4 x 1.5 inches and weighs 600g. The unit accepts an auto-ranging input of 90-132 or 180-264VAC and features power factor correction compliant with EN61000-3-2 Class A. Output voltage is user-adjustable by ±5%, with total regulation of ±1% and a transient response that returns to within 1% in less than 2.5ms. Protection features include over-voltage, short-circuit, over-temperature, and over-power auto-recovery. Efficiency is 83% minimum at full load. The unit is certified to UL60950-1, CSA C22.2 No. 60950-1, TUV EN60950-1, and carries CE Marking (LVD).
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | PSRL0601U-28 |
| Product Name | AC to DC Converter |
| Output Voltage | 28 volts |