The PSPRL0602DC-0548 is an AC/DC switching power supply in the PSPRL0602D series, providing dual output with 5V and 48VDC at up to 320W maximum power under forced air cooling. It features active power factor correction compliant with EN61000-3-2 Class D, universal input range of 90~264VAC, and includes remote On/Off, Power Good, and Fan Fail Alarm functions. The C Type enclosure measures 6" x 4" x 1.57" (152.4mm x 101.6mm x 39.878mm) and weighs 1.43lb (650g). It meets UL, CUL, TUV, CB, and CE safety and EMC standards, including UL60950-1, EN55022 Class B, and IEC61000-4-3,4,5,6,1
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | PSPRL0602DC-0548 |
| Product Name | AC to DC Converter |
| Output Voltage | 5 volts |