The PSMAD65-53S-C is a 65W single-output AC-DC power supply with a 53VDC output, enclosed in a case measuring 3.53in x 2.38in x 1.31in. It accepts a universal input range of 85~264VAC and features a built-in Class B EMI filter, low leakage current, and 4000VAC input-to-output 2MOPP insulation with protection against over-voltage, over-load, and short circuit conditions. The unit complies with IEC/EN/ANSI/AAMI/ES 60601-1 and IEC/EN/UL 60950-1 safety standards, operates at altitudes up to 5000 meters, and meets Class B conducted and radiated EMI limits per EN55011, EN55032, and FCC Part 18. It is rated for operation from -40°C to +85°C and is RoHS and REACH compliant. Output ripple and noise is specified at 150mVp-p with a 0.1µF/100V 1206 X7R MLCC load.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | PSMAD65-53S-C |
| Product Name | AC to DC Converter |
| Output Voltage | 53 volts |