The PSIM065B2-1Y150Z is a 65-watt AC-DC open frame power supply with a 15V output, designed for medical and ITE applications. It operates from a 90~264VAC input range, delivers up to 4.34A output current, and meets Efficiency Level VI with greater than 89% efficiency. The unit features protection against short circuit, overload, and overvoltage, and complies with UL60601-1, EN60601-1, and IEC EN60601-1 3rd Edition safety standards for medical personnel protection (MOPP). housed in a 101.6mm x 50.8mm x 27.5mm frame, it weighs 136g and operates up to 70°C with convection cooling, supporting 10% to 90% non-condensing humidity. Ripple and noise are specified at 120mV at full load and 300mV at <30% load with 20MHz bandwidth. It includes automatic recovery for overload and latching overvoltage protection with AC recycle.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | PSIM065B2-1Y150Z |
| Product Name | AC to DC Converter |
| Output Voltage | 15 volts |