The PSIM065B-1Y24 is a 65-watt single-output AC/DC medical power supply with a 24 VDC output, designed for applications requiring compliance with medical and ITE safety standards. It operates from a 90 to 264 VAC input range and features an open-frame package measuring 76.2 x 50.8 x 28.7 mm (3.00 x 2.00 x 1.13 inches) and weighing 120 g. The supply offers 87% efficiency, output regulation within ±3%, and ripple and noise limited to 300 mVp-p. It includes protection against over-voltage, over-load, and short-circuit conditions, with automatic recovery. Leakage current is less than 189 µA at 264 VAC, and no-load power consumption is under 0.2 W. It meets UL60601-1 3rd edition, EN60601-1 3rd edition, CSA-C22.2 No.60601-1 3rd edition, IEC EN60601-1 3rd edition, and is certified to ITE standards UL60950-1, EN60950-1, and CISPR22 Class B. The unit operates from -20°C to +70°C and derates linearly above 40°C.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | PSIM065B-1Y24 |
| Product Name | AC to DC Converter |
| Output Voltage | 24 volts |