The PSFAA-03S15 is a 3-watt single-output AC/DC power module with a 15VDC output at up to 200mA, designed for universal input range of 85~264VAC. It features over voltage, over load, and short circuit protection with automatic recovery, operates with no minimum load requirement, and is packaged in a fully encapsulated 1" x 1" x 0.64" (25.4mm x 25.4mm x 16.3mm) plastic case. The module meets UL/cUL/IEC/EN 60950-1 and TUV/IEC/EN 60335-1 safety approvals, is RoHS and REACH compliant, and complies with EMI Class B standards. Ripple and noise are rated at 70mVp-p, and efficiency is 78% at full load. Operating temperature ranges from -25°C to +70°C with natural convection cooling.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | PSFAA-03S15 |
| Product Name | AC to DC Converter |
| Output Voltage | 15 volts |