The PSFAA-03S09 is a 3-watt AC/DC power module with a single 9VDC output, designed for PCB mounting in a fully encapsulated 1" x 1" x 0.64" plastic case. It accepts a universal input range of 85~264VAC and 120~370VDC, delivers up to 333mA continuous output current with a peak of 430mA for less than 30 seconds, and maintains 77% efficiency at full load. The module features over voltage, over load, and short circuit protection with automatic recovery, no minimum load requirement, and meets UL/cUL/IEC/EN 60950-1 and TUV/IEC/EN 60335-1 safety standards. It complies with RoHS and REACH regulations and carries CE marking. EMI compliance includes EN55011, EN55022, and FCC Class B. Operating temperature ranges from -25°C to +70°C with natural convection cooling, and the case is rated UL 94V-0 for flammability.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | PSFAA-03S09 |
| Product Name | AC to DC Converter |
| Output Voltage | 9 volts |