The PSEP315056C0 is a 175W AC/DC open-frame power supply in the PSEP1200 series, offering a 56V output at 2.63A with a secondary 5V standby output at 2A and a -12V auxiliary output at 0.5A. It operates from a 90-264VAC input range, achieves a minimum efficiency of 85%, and features over voltage, over current, and short circuit protection. The unit is housed in a 5in x 3in x 1.43in (127mm x 76.30mm x 36.20mm) open frame package and is certified to UL/CUL, CB, CE, and FCC safety standards with RoHS and CEC compliance.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | PSEP315056C0 |
| Product Name | AC to DC Converter |
| Output Voltage | 56 volts |