The PSEP211036A0 is a dual-output AC/DC open frame power supply in the PSEP1120 series, providing 100 W main output at 36 V and 10 W standby output at 5 V, with a total output power of 110 W. It operates from a 90~264 VAC input range and has a physical size of 5 in x 3 in x 1.42 in (127 mm x 76.3 mm x 36.2 mm). The unit features over voltage, over current, and short circuit protection, with efficiency between 80% and 87%, and meets UL/CUL, CB, CE, and FCC safety approvals. Ripple and noise are limited to 2% max, and it operates within a temperature range of 0 to 50 °C. The unit weighs 450 g and is RoHS compliant.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | PSEP211036A0 |
| Product Name | AC to DC Converter |
| Output Voltage | 36 volts |