The PSEP11202400 is a 120-watt AC/DC open frame power supply with a 24 VDC single output, designed for input voltages between 90 and 264 VAC. It measures 127 mm x 76.3 mm x 36.2 mm and includes over voltage, over current, and short circuit protection. The unit achieves efficiency between 80% and 87%, complies with RoHS standards, and meets UL/CUL, CB, CE, and FCC safety approvals. Ripple and noise are limited to 2% maximum at full load.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | PSEP11202400 |
| Product Name | AC to DC Converter |
| Output Voltage | 24 volts |