The PSANC-24S is a 15-watt AC/DC switching power supply with a single 24 VDC output, capable of delivering up to 625 mA. It operates with a universal input range of 90-264 VAC (120-370 VDC), features over voltage, over power, and short circuit protection, and has a standard operating temperature range of -25°C to +70°C. The unit is encapsulated in a plastic case measuring 2.91 x 2.13 x 0.87 inches (74.0 x 54.0 x 22.0 mm) and is PCB mountable. It meets UL/cUL and CE safety approvals and complies with EN 55022 Class B conducted and radiated emissions standards. Efficiency is 80% at full load, with a maximum capacitive load of 900 µF.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | PSANC-24S |
| Product Name | AC to DC Converter |
| Output Voltage | 24 volts |